EN
  • EN
  • DE

LTC3410ESC6-1.875#TRPBF

Part No LTC3410ESC6-1.875#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.875V 300MA SC70-6 / Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA 6-TSSOP, SC-88, SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.875V
Voltage - Output (Max) -
Current - Output 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LTC3410
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382645-LTC3410ESC6-1.875#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.875#TRPBF CAD Model

Description

LTC3410ESC6-1.875#TRPBF: High-Efficiency, 2.25MHz Synchronous Step-Down DC/DC Converter

The LTC3410ESC6-1.875#TRPBF, manufactured by Analog Devices Inc., is a highly efficient, synchronous step-down DC/DC converter designed to meet the rigorous demands of portable electronics. This compact and powerful component is an ideal solution for applications requiring a small footprint and high efficiency across a wide range of load currents.

With its high switching frequency of 2.25MHz, the LTC3410ESC6-1.875#TRPBF allows the use of tiny, low-cost capacitors and inductors, thus reducing the overall size of the power supply. This makes it a perfect choice for space-constrained applications such as handheld devices, digital cameras, and other battery-powered gadgets.

The device operates over a wide input voltage range of 2.5V to 5.5V, making it versatile for various power sources, including single-cell lithium-ion batteries. The output voltage is fixed at 1.875V, providing a stable and regulated supply for consistent performance of the load device.

Efficiency is a critical aspect of the LTC3410ESC6-1.875#TRPBF, with its synchronous operation eliminating the need for an external Schottky diode and reducing power losses. It also features Burst Mode® operation, which significantly improves efficiency at light loads and extends battery life.

Protection features include over-temperature protection, over-current protection, and a low-battery indicator, ensuring the safe and reliable operation of the device under various conditions. The LTC3410ESC6-1.875#TRPBF also has a low shutdown current of under 1µA, which further conserves battery life when the device is not in use.

Offered in a compact SC70-6 package, the LTC3410ESC6-1.875#TRPBF is designed for easy integration into existing designs, minimizing the need for extensive redesigns. Its small size, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to create compact, energy-efficient products without compromising on performance.

Overall, the LTC3410ESC6-1.875#TRPBF from Analog Devices Inc. is a high-quality power management solution that combines efficiency, versatility, and reliability for today's portable electronics market.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess