EN
  • EN
  • DE

LTC3415EUHF

Part No LTC3415EUHF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 7A 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 38-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879613-LTC3415EUHF
Ultra Librarian 3D Model Ultra Librarian LTC3415EUHF CAD Model

Description

Analog Devices Inc.'s LTC3415EUHF: A High-Efficiency, Dual-Channel, Synchronous Step-Down Regulator

The LTC3415EUHF from Analog Devices is a versatile and high-performance dual-channel synchronous step-down regulator designed for applications requiring efficient power management and compact solution footprints. This advanced regulator operates from an input voltage range of 2.25V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power supplies derived from a 5V rail.

One of the key features of the LTC3415EUHF is its dual independent output channels, which can deliver up to 1.5A of continuous output current per channel at voltages as low as 0.8V. This allows for flexibility in powering various components of a system that may require different voltage levels. The device utilizes a constant frequency, current mode architecture that provides excellent line and load transient response and maintains a stable operation over a wide range of input and output voltages.

The LTC3415EUHF is also notable for its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and a programmable Burst Mode® operation that reduces quiescent current to just 25µA per channel in no-load conditions, thereby extending battery life in portable applications. For noise-sensitive applications, the Burst Mode operation can be disabled, and the device can be synchronized to an external clock through the PHMODE pin to minimize interference.

Additional features of the LTC3415EUHF include independent soft-start capabilities for each channel, short-circuit protection, and thermal protection. The device comes in a compact 32-lead (5mm × 5mm) QFN package, which is suitable for space-constrained applications while providing enhanced thermal performance.

Engineers looking for a reliable and efficient power solution will find the LTC3415EUHF to be an excellent choice for portable instruments, medical devices, and other battery-powered equipment where dual outputs and high efficiency are critical. With its advanced features and robust performance, the LTC3415EUHF continues Analog Devices' tradition of delivering high-quality, innovative power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess