EN
  • EN
  • DE

LTC3417AEFE-2#TRPBF

Part No LTC3417AEFE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LTC3417
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3417AEFE-2#TRPBFDKR, LTC3417AEFE-2#TRPBFTR, LTC3417AEFE-2#TRPBF-ND, LTC3417AEFE-2#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879614-LTC3417AEFE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AEFE-2#TRPBF CAD Model

Description

Product Overview: LTC3417AEFE-2#TRPBF from Analog Devices Inc.

The LTC3417AEFE-2#TRPBF is a high-performance, dual-output, monolithic synchronous buck regulator from Analog Devices Inc. that provides efficient power management for a wide range of applications. This integrated circuit is designed to deliver up to 2.25A of continuous output current from each channel at output voltages as low as 0.6V, making it an ideal solution for portable devices, telecommunications, and industrial equipment where space and power efficiency are critical.

Key Features

  • Dual Synchronous Operation: The device features two independent channels capable of synchronous rectification, which improves efficiency by reducing power loss in the switching transistors.
  • Wide Input Voltage Range: The LTC3417AEFE-2#TRPBF operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: Each channel's output voltage is adjustable down to 0.6V, allowing for versatile application across different voltage requirements.
  • High Efficiency: With its integrated synchronous switches, the regulator maintains high efficiency across a wide range of load currents.
  • Selectable Operating Modes: Users can choose between Burst Mode® operation for high efficiency at light loads and forced continuous mode for low noise operation.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.

Applications

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Point-of-Load Power Supplies

The LTC3417AEFE-2#TRPBF comes in a compact 16-lead TSSOP package with exposed pad for enhanced thermal performance. Its small footprint and dual-channel configuration make it an excellent choice for space-constrained applications requiring dual power rails. With its robust feature set and flexibility, this regulator from Analog Devices Inc. is an essential component for designers looking to optimize power efficiency and performance in their next project.

Ordering Information

The part number LTC3417AEFE-2#TRPBF represents the tape and reel packaging option, which is suitable for automated assembly processes, ensuring a reliable supply for high-volume production needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess