EN
  • EN
  • DE

LTC3441EDE

Part No LTC3441EDE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK-BST ADJ 1.2A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.4V
Voltage - Output (Max) 5.25V
Current - Output 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3441
Standard Package 4 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626073-LTC3441EDE
Ultra Librarian 3D Model Ultra Librarian LTC3441EDE CAD Model

Description

The LTC3441EDE is a versatile, extended input voltage, buck-boost DC/DC converter from Linear Technology designed to efficiently manage power within a wide range of applications. Its ability to automatically transition between buck and boost modes allows it to maintain a regulated output voltage even when the input voltage fluctuates above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The device operates over an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH applications, as well as for fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: The LTC3441EDE provides an adjustable output voltage from 1.5V up to 5.25V, which can be set by external resistors. This flexibility makes it ideal for a variety of uses, from powering microprocessors to driving LEDs.
  • High Efficiency: The converter's efficiency can reach up to 96%, thanks to its low-loss switching and 1.3MHz fixed frequency operation, which allows for the use of small, low-cost capacitors and inductors.
  • Compact Design: Offered in a compact, thermally efficient 14-lead DFN package, the LTC3441EDE is designed to minimize board space and maximize thermal performance.
  • Low Quiescent Current: With a quiescent current of only 25μA, the LTC3441EDE ensures minimal battery drain in light-load conditions.

Applications

The LTC3441EDE is ideal for a variety of portable power applications, including:

  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters and GPS Devices
  • Portable Media Players
  • White LED Drivers

Protection Features

Linear Technology has equipped the LTC3441EDE with several protection features to ensure reliable operation. These include over-temperature protection, short-circuit protection, and under-voltage lockout, which safeguard the device and the application it powers against a variety of fault conditions.

Conclusion

The LTC3441EDE from Linear Technology is an efficient, flexible, and compact power management solution that meets the needs of a wide array of portable applications. Its ability to deliver a stable output voltage across a broad range of input voltages makes it an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3626 $51.8130
12+ $8.5026 $102.0312
19+ $8.2369 $156.5011
26+ $7.9712 $207.2512
33+ $7.7055 $254.2815
44+ $6.9084 $303.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,776 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess