EN
  • EN
  • DE

LTC3521IFE#PBF

Part No LTC3521IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ TRPL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 600mA, 1A
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3521
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879620-LTC3521IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3521IFE#PBF CAD Model

Description

Product Overview: LTC3521IFE#PBF from Analog Devices Inc.

The LTC3521IFE#PBF is a high-performance, multi-function power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is engineered to cater to the demanding needs of portable electronics, offering a compact, efficient, and reliable power solution.

Key Features

  • Multiple Output Regulators: The device integrates two high-efficiency, synchronous, step-down DC/DC converters and a linear regulator, providing a multi-channel power supply in a single package.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 2.25V to 5.5V, making it suitable for a variety of battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power delivery tailored to the specific needs of the application.
  • High Efficiency: The LTC3521IFE#PBF employs synchronous rectification to achieve high conversion efficiency, which is critical for maximizing battery life in portable applications.
  • Compact Design: Its compact, thermally enhanced 20-lead TSSOP package allows for space-saving designs, essential in modern compact electronic devices.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the PMIC and connected components from thermal damage.

Applications

The LTC3521IFE#PBF is ideal for a broad range of portable devices where efficient power management is crucial. These applications include:

  • Handheld Instruments
  • Portable Medical Devices
  • Battery-Powered Equipment
  • Wireless Routers and Networking Devices
  • GPS Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC3521IFE#PBF is built to meet the stringent standards expected of industrial-grade components, ensuring dependable performance in a variety of environmental conditions.

Conclusion

With its combination of multiple power outputs, high efficiency, and compact footprint, the LTC3521IFE#PBF from Analog Devices Inc. stands out as an excellent power management solution for designers looking to optimize their portable and battery-powered applications.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8110 $81.8110
2+ $79.2549 $158.5098
3+ $76.6978 $230.0934
4+ $74.1418 $296.5672
6+ $66.4714 $398.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess