EN
  • EN
  • DE

LTC3529EDCB

Part No LTC3529EDCB
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 1.5A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (2x3)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879624-LTC3529EDCB
Ultra Librarian 3D Model Ultra Librarian LTC3529EDCB CAD Model

Description

Analog Devices Inc. LTC3529EDCB: A Compact, High-Efficiency, Synchronous Step-Up DC/DC Converter

The LTC3529EDCB from Analog Devices Inc. is a highly versatile and efficient synchronous step-up DC/DC converter designed for the modern electronics enthusiast. This miniature, high-performance component is ideal for portable power applications, where space is at a premium and energy efficiency is paramount.

Encased in a tiny 6-pin DFN package, the LTC3529EDCB boasts an impressive input voltage range of 0.5V to 5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications. The output voltage is adjustable from 1.8V to 5.25V, which allows for a wide range of uses in different circuit configurations and ensures compatibility with various microprocessors, sensors, and other sensitive electronic devices.

One of the key features of the LTC3529EDCB is its high efficiency, which can reach up to 94%. This is made possible by its 1.3MHz fixed frequency operation and Burst Mode® operation, which reduces quiescent current to only 7µA, thus preserving battery life in applications that require extended operation. For noise-sensitive applications, the converter can be set to operate in a pulse-skipping mode, providing a low noise environment while maintaining high efficiency.

The device also includes a 'Power Good' output, which signals when the output voltage is within ±10% of the programmed value. This is a critical feature for power sequencing and monitoring in complex systems. Additionally, the LTC3529EDCB offers internal soft-start to limit inrush current during startup, and thermal protection to safeguard the device under extreme operating conditions.

With its integrated synchronous rectification, the LTC3529EDCB eliminates the need for an external Schottky diode, further reducing the overall solution footprint and simplifying the design process. Its current mode operation provides excellent line and load transient response, making it a robust choice for dynamic power environments.

In summary, the LTC3529EDCB from Analog Devices Inc. is a compact, high-efficiency, and versatile step-up converter that is well-suited for a variety of portable power applications. Its advanced features and small form factor make it an excellent choice for designers looking to maximize performance while minimizing space and power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess