EN
  • EN
  • DE

LTC3536EDD#TRPBF

Part No LTC3536EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dp-Swreg/Monolithic 1A Low Noise, Buck-Boost Dc/Dc Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Efficiency 95 %
Max Operating Temperature 125 °C
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 10
Output Current 1 A
Output Type Adjustable
Output Voltage 5.5 V
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1131909-LTC3536EDD#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3536EDD#TRPBF CAD Model

Description

Product Overview: LTC3536EDD#TRPBF from Analog Devices Inc.

The LTC3536EDD#TRPBF is a highly versatile, efficient, and compact synchronous buck-boost DC/DC converter from Analog Devices Inc. Designed to accommodate a wide input voltage range, this converter is ideal for battery-powered applications where the input voltage may vary above and below the output voltage.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage from 1.8V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V via external resistors, which allows for a high degree of flexibility in various applications.
  • High Efficiency: The LTC3536EDD#TRPBF employs synchronous rectification, which enables it to deliver up to 95% efficiency, thereby reducing heat and increasing battery life.
  • Compact Design: Housed in a 3mm x 3mm DFN package, this converter is designed for space-constrained applications.
  • Pin-Selectable Burst Mode® Operation: This feature significantly improves efficiency at light loads, reducing quiescent current and extending battery life.
  • Low Noise: The device has low noise buck-boost operation, which is essential for RF and precision analog applications.

Applications

The LTC3536EDD#TRPBF is particularly well-suited for portable devices where battery life and size are critical. It can be used in:

  • Handheld instruments
  • Medical devices
  • Wireless modems
  • GPS receivers
  • Portable media players

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3536EDD#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in a range of environmental conditions.

In summary, the LTC3536EDD#TRPBF is an efficient, flexible, and compact power solution that addresses the needs of a wide array of portable devices, offering both performance and convenience to designers and end-users alike.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess