EN
  • EN
  • DE

LTC3545IUD-1#TRPBF

Part No LTC3545IUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 800MA TRPL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 800mA 16-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC3545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879630-LTC3545IUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3545IUD-1#TRPBF CAD Model

Description

LTC3545IUD-1#TRPBF: High-Efficiency, Triple Output Synchronous Buck Regulator

The LTC3545IUD-1#TRPBF from Analog Devices Inc. is a cutting-edge power management integrated circuit (IC) designed to deliver high-efficiency and reliable performance for a variety of applications. This triple output synchronous buck regulator is optimized to convert a higher input voltage to lower output voltages with excellent power efficiency, making it an ideal choice for portable devices, industrial equipment, and automotive systems.

With its compact and robust design, the LTC3545IUD-1#TRPBF offers three independent output channels that can deliver up to 800mA of continuous output current per channel. The device operates from an input voltage range of 2.25V to 5.5V, allowing it to be used with common power sources such as single-cell lithium-ion batteries or 5V supply rails.

The LTC3545IUD-1#TRPBF features a high switching frequency of up to 2.25MHz, which allows for the use of small, low-cost external components, including inductors and capacitors. This high-frequency operation also helps to minimize the size of the overall power solution, making it perfect for space-constrained applications.

Engineered for precision and stability, the regulator offers internal compensation that simplifies the design process and reduces external part count. Each of the three outputs is adjustable down to 0.8V with an accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic loads.

Moreover, the LTC3545IUD-1#TRPBF incorporates a range of protective features to enhance system reliability. These include over-temperature protection, over-current protection, and short-circuit protection. The device also offers selectable Burst Mode® operation, which significantly improves efficiency at light loads by reducing quiescent current.

The IC comes in a compact 16-lead QFN package, with a low profile and exposed pad for improved thermal performance. This package is well-suited for automated assembly processes and is RoHS compliant, meeting environmental standards for electronic components.

Overall, the LTC3545IUD-1#TRPBF from Analog Devices Inc. represents a versatile and efficient solution for a wide range of power management requirements, providing designers with a reliable and high-performance option for their multi-output voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess