EN
  • EN
  • DE

LTC3600IDD#TRPBF

Part No LTC3600IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 1.5A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 14.5V
Current - Output 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LTC3600
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879646-LTC3600IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3600IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3600IDD#TRPBF Overview

The LTC3600IDD#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This device is specifically engineered to deliver continuous output currents up to 1.5A with a wide input voltage range of 4V to 20V, making it an ideal choice for a variety of applications, including portable devices, industrial equipment, and embedded systems.

Key Features

  • High Efficiency: With its synchronous operation, the LTC3600IDD#TRPBF can achieve up to 96% efficiency, which helps to minimize heat generation and power loss, extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility for different voltage requirements. This feature allows designers to use the same part for multiple applications, simplifying inventory management.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, reducing the bill of materials and saving board space.
  • High Switching Frequency: Its high switching frequency of up to 4MHz allows for the use of small, low-cost capacitors and inductors, which reduces the overall solution footprint on the PCB.
  • Thermal Protection: The LTC3600IDD#TRPBF includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.

Applications

With its robust feature set, the LTC3600IDD#TRPBF is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Point-of-load power supplies
  • Embedded systems
  • Industrial and automotive electronics
  • Telecommunications infrastructure

Packaging and Reliability

The LTC3600IDD#TRPBF is offered in a compact 10-pin DFN (3mm x 3mm) package, which is designed to meet the requirements of space-constrained applications. The device is also available in a tape and reel package, denoted by the TRPBF suffix, which is ideal for automated high-volume manufacturing processes. With its high-quality design and robust packaging, the LTC3600IDD#TRPBF provides a reliable solution for efficient power management in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9591 $59.7955
12+ $9.8126 $117.7512
19+ $9.5060 $180.6140
26+ $9.1993 $239.1818
33+ $8.8927 $293.4591
44+ $7.9727 $350.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,365 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess