EN
  • EN
  • DE

XC9226A126MRN

Part No XC9226A126MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415523-XC9226A126MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A126MRN CAD Model

Description

The XC9226A126MRN is a synchronous step-down DC/DC converter IC from Torex Semiconductor. This highly efficient converter is designed for portable devices and other applications where power efficiency and small size are critical. It integrates a PWM control system and synchronous rectification to maximize efficiency and minimize power loss.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Mobile devices: Smartphones, tablets, and portable media players.
  • IoT devices: Sensors, actuators, and other connected devices.
  • Wireless communication modules: Bluetooth, Wi-Fi, and Zigbee modules.
  • Point-of-load regulation: Providing stable voltage to sensitive components.

Features

  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • PWM control: Provides precise and stable voltage regulation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Small package: Allows for compact designs and easy integration.
  • Built-in protection circuits: Overcurrent protection (OCP) and short-circuit protection (SCP).
  • Soft-start function: Limits inrush current during startup.

Benefits

  • High efficiency: Extends battery life in portable devices.
  • Small size: Enables miniaturization of electronic products.
  • Stable voltage regulation: Ensures consistent performance of connected components.
  • Reliable operation: Protection circuits prevent damage from overcurrent and short circuits.
  • Simplified design: Integrated components reduce the need for external circuitry.

Additional Details

The XC9226A126MRN operates at a fixed switching frequency, which helps to minimize noise and simplify filtering. The specific output voltage of this variant is preset. It is housed in a small package suitable for high-density circuit board designs. For detailed specifications, including input voltage range, output voltage accuracy, and thermal characteristics, refer to the official datasheet provided by Torex Semiconductor. Proper layout and component selection are crucial for optimal performance. Consider using low ESR capacitors and following the recommended PCB layout guidelines.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess