EN
  • EN
  • DE

LTC3618IUF#PBF

Part No LTC3618IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3618 - Dual 4MHz, ±3A Synchronous Buck Converter for DDR Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Efficiency 94 %
Maximum Operating Temperature 125 °C
Min Input Voltage 2.25 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 3
Number of Pins 24
Output Current 3 A
Output Type Adjustable
Output Voltage 600 mV
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Win Source Part Number 1014063-LTC3618IUF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3618IUF#PBF CAD Model

Description

LTC3618IUF#PBF - High-Efficiency, Dual DC/DC Converter from Analog Devices Inc.

The LTC3618IUF#PBF is a versatile and robust dual DC/DC converter designed by Analog Devices Inc., a leader in high-performance analog technology. This converter is engineered to provide high efficiency, precision, and reliability for a wide range of applications, including telecommunications, networking, industrial systems, and portable devices.

Key Features:

  • High Efficiency: The LTC3618IUF#PBF offers up to 95% efficiency, which minimizes heat generation and improves system performance.
  • Dual Independent Outputs: It features two independent outputs that can supply up to 4A of continuous output current each, making it ideal for systems requiring multiple supply voltages.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, allowing for flexibility in various power supply configurations.
  • Adjustable Output Voltage: Output voltages can be set from 0.6V to 5V, which means the LTC3618IUF#PBF can be tailored to the specific needs of the application.
  • Fast Transient Response: It is designed to maintain stable output voltages even with rapid changes in load, ensuring reliable operation for sensitive electronic components.
  • Integrated Switches: Built-in high-side and low-side switches reduce the need for external components, simplifying design and reducing footprint.
  • Thermal Protection: The converter includes over-temperature protection, safeguarding the device and the system against excessive heat.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Electronic Devices
  • Point-of-Load Applications

The LTC3618IUF#PBF is available in a compact 24-lead QFN package, which is highly suitable for space-constrained applications. With its advanced features and reliable performance, the LTC3618IUF#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4906 $52.4530
12+ $8.6076 $103.2912
18+ $8.3387 $150.0966
25+ $8.0697 $201.7425
33+ $7.8007 $257.4231
43+ $6.9937 $300.7291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess