EN
  • EN
  • DE

LTC3621EMS8E-2#TRPBF

Part No LTC3621EMS8E-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC3621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879660-LTC3621EMS8E-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3621EMS8E-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3621EMS8E-2#TRPBF High-Efficiency Synchronous Buck Regulator

The LTC3621EMS8E-2#TRPBF is a high-performance, synchronous monolithic step-down buck regulator from Analog Devices Inc. This efficient power management integrated circuit is designed to deliver up to 1A of continuous output current from a wide input voltage range of 2.7V to 17V, making it an ideal choice for a variety of battery-operated and industrial applications where space and power efficiency are critical.

Encased in an MSOP-8 (EMS8) package, this regulator features a high-efficiency synchronous operation that maintains over 90% efficiency over a wide range of load currents, which is a significant factor in prolonging battery life in portable devices. The LTC3621EMS8E-2#TRPBF also offers a selectable switching frequency, allowing designers to choose between a range of 500kHz to 4MHz, which enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

With its low dropout operation, the LTC3621EMS8E-2#TRPBF can maintain output regulation even when the input-to-output voltage differential is very small, which is particularly beneficial during battery discharge when the input voltage declines. Additionally, the regulator features a low quiescent current of only 3.3µA with the output voltage in regulation, which is essential for extending the standby time of battery-powered systems.

The device includes a range of protective features such as over-temperature protection, over-current protection, and a power good status output that signals when the output voltage is within regulation. This makes the LTC3621EMS8E-2#TRPBF a reliable choice for critical applications. Furthermore, the regulator's internal compensation minimizes the external component count, thereby simplifying the design and reducing the overall solution footprint.

Overall, the LTC3621EMS8E-2#TRPBF is a versatile, efficient, and compact solution for a wide array of applications, including portable devices, wireless modems, handheld instruments, and industrial power supplies. Its robust feature set ensures reliable performance in demanding environments, making it a top choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess