EN
  • EN
  • DE

LM2675LD-5.0/NOPB

Part No LM2675LD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2675 SIMPLE SWITCHER Power Converter High Efficiency 1A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 1197753-LM2675LD-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2675
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2675LD-5.0/NOPB CAD Model

Description

Product Overview: LM2675LD-5.0/NOPB

The LM2675LD-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This integrated circuit is part of the LM2675 series, which is known for its ease of use and robust performance in a variety of applications. The LM2675LD-5.0/NOPB is specifically engineered to deliver a fixed output voltage of 5.0V, making it an ideal choice for systems that require a stable 5V power supply.

Key Features

  • Output Voltage: Fixed 5.0V with a high precision rate, suitable for sensitive electronic components that require a consistent power supply.
  • Output Current: Capable of delivering up to 1A of continuous current, which is sufficient for a wide range of applications.
  • High Efficiency: Features a Simple Switcher® design, providing an efficiency of up to 92%, which helps in reducing power loss and heat generation.
  • Adjustable Switching Frequency: Allows the user to set the switching frequency between 260 kHz and 400 kHz, providing flexibility in component selection and optimization of the power supply design.
  • Thermal Shutdown: Built-in thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Current Limit Protection: Offers in-built current limit protection to safeguard the device and the load from excessive current conditions.

Applications

The LM2675LD-5.0/NOPB is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices

Package and Quality

The device is available in a space-saving 16-pin WSON package, which is suitable for compact PCB layouts. The NOPB designation indicates that it is part of Texas Instruments' eco-friendly product range, with 'No Lead' (Pb-free) packaging. This makes the LM2675LD-5.0/NOPB compliant with RoHS directives, which aim to reduce the environmental impact of electronic components.

In summary, the LM2675LD-5.0/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a regulated 5V supply. Its combination of features, including high efficiency, thermal protection, and current limit protection, make it a robust choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5753 $51.4518
15+ $7.0362 $105.5430
23+ $6.8163 $156.7749
31+ $6.5964 $204.4884
40+ $6.3765 $255.0600
53+ $5.7169 $302.9957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess