EN
  • EN
  • DE

LTC3623EUDD

Part No LTC3623EUDD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 14.5V
Current - Output 5A
Frequency - Switching 400kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LTC3623
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378976-LTC3623EUDD
Ultra Librarian 3D Model Ultra Librarian LTC3623EUDD CAD Model

Description

Introducing the LTC3623EUDD from Analog Devices Inc.

The LTC3623EUDD is a high-efficiency, dual-channel monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver top-notch performance for modern electronics. This cutting-edge component is housed in a compact 3mm x 4mm QFN package, making it an ideal solution for space-constrained applications without compromising on power or efficiency.

Key Features

  • Wide Input Voltage Range: The LTC3623EUDD operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Dual Independent Outputs: This regulator provides two independent output channels, each capable of delivering up to 2A of continuous output current. This feature allows for simultaneous power supply to different parts of the system, optimizing overall efficiency.
  • High Efficiency: With its synchronous rectification, the LTC3623EUDD achieves up to 95% efficiency, minimizing heat generation and power loss, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, giving designers the flexibility to tailor the power supply to specific circuit requirements.
  • Fast Transient Response: Thanks to its current mode operation, the LTC3623EUDD provides excellent transient response, maintaining stable output voltage even during rapid load changes.
  • Low Dropout Operation: The device's 100% duty cycle capability allows for low dropout operation, which is critical when the input voltage is close to the output voltage, ensuring continuous operation without interruption.

Applications

The LTC3623EUDD is ideally suited for a range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point-of-Load Supplies
  • Datacom and Telecom Systems
  • Automotive Power Systems
  • Industrial Supplies

With its robust feature set, the LTC3623EUDD from Analog Devices Inc. represents a versatile and reliable power management solution, ensuring efficient, dual-channel power delivery for today's sophisticated electronic devices.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess