EN
  • EN
  • DE

MAX2172ETL/V+

Part No MAX2172ETL/V+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF CONV DGTL 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Tuner
Frequency 87MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz
RF Type General Purpose
Secondary Attributes Direct Conversion
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Family Part Number MAX2172
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 702565-MAX2172ETL/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2172ETL/V+ CAD Model

Description

Maxim Integrated's MAX2172ETL/V+ - A Cutting-Edge RF to Bits Tuner

The MAX2172ETL/V+ is a highly advanced RF to Bits™ tuner designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This product is tailored for automotive and diversity radio systems, providing a seamless and high-quality digital audio experience for users on the move.

At the core of the MAX2172ETL/V+'s functionality is its ability to support both analog and digital radio standards, including AM, FM, DAB, DAB+, and HD Radio. This flexibility makes it an ideal solution for global car radio manufacturers looking to streamline their designs with a single, versatile tuner that can handle multiple broadcasting standards.

The device operates within a wide frequency range, covering from 30MHz to 2400MHz without the need for an external low-noise amplifier (LNA). This capability not only simplifies the design process but also helps to reduce system costs and component count. The MAX2172ETL/V+ integrates a high-performance radio frequency (RF) front-end with a sophisticated baseband processing engine, delivering exceptional reception quality and interference rejection.

One of the standout features of the MAX2172ETL/V+ is its digital IF (Intermediate Frequency) output, which supports the direct connection to software-defined radio (SDR) processors. This digital interface minimizes the need for additional analog-to-digital converters and allows for more compact and power-efficient designs.

Furthermore, the MAX2172ETL/V+ comes in a compact 40-pin TQFN package with an exposed pad, making it suitable for space-constrained automotive applications. Its robust design is engineered to meet the stringent requirements of the automotive industry, ensuring reliable performance across a wide temperature range and under various operating conditions.

In summary, the MAX2172ETL/V+ from Maxim Integrated is a state-of-the-art solution for automotive radio systems, offering unparalleled integration, performance, and versatility. By adopting this tuner, manufacturers can deliver a top-tier audio experience to consumers while benefiting from reduced design complexity and cost savings.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3192 $66.9576
7+ $18.3137 $128.1959
10+ $17.7420 $177.4200
14+ $17.1691 $240.3674
18+ $16.5974 $298.7532
24+ $14.8799 $357.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess