EN
  • EN
  • DE

LTC3630AEMSE#TRPBF

Part No LTC3630AEMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 500MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Case / Package 16-MSOP-EP
Family Name LTC3630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3630AEMSE#TRPBFTR, LTC3630AEMSE#TRPBF-ND, LTC3630AEMSE#TRPBFCT, LTC3630AEMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879665-LTC3630AEMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3630AEMSE#TRPBF CAD Model

Description

Product Overview: LTC3630AEMSE#TRPBF

The LTC3630AEMSE#TRPBF, designed and manufactured by Analog Devices Inc., is a high-efficiency, low quiescent current synchronous buck converter. This integrated circuit is capable of delivering up to 500mA of continuous output current from a wide input voltage range of 4V to 36V, making it an excellent choice for automotive, industrial, and telecommunications power supply applications.

Key Features

  • Wide Input Voltage Range: The device operates efficiently across a 4V to 36V input range, accommodating a variety of power sources.
  • Low Quiescent Current: With its low quiescent current, the LTC3630AEMSE#TRPBF is ideal for battery-powered systems where power conservation is critical.
  • High-Efficiency Synchronous Operation: The synchronous rectification feature provides improved efficiency by reducing power loss compared to traditional diode-based solutions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 500kHz to 4MHz, allowing flexibility in the design to optimize efficiency and component size.
  • Stable with Low ESR Ceramic Capacitors: The device is designed to work with low ESR ceramic capacitors, which can help reduce the overall size and cost of the power supply.
  • Internal Soft-Start: The built-in soft-start feature limits inrush current during startup, providing a smoother power-up sequence and reducing stress on the input power source.
  • Thermal Protection: The LTC3630AEMSE#TRPBF includes over-temperature protection, safeguarding the device and the system from excessive heat.
  • Robust Packaging: The product is offered in a compact MSOP-16 package with an exposed pad for enhanced thermal performance.

Applications

  • Automotive Power Systems
  • Industrial Control Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Energy Harvesting

The LTC3630AEMSE#TRPBF from Analog Devices Inc. is a versatile and powerful solution for a wide range of power management challenges. Its robust design, coupled with high efficiency and low quiescent current operation, makes it an ideal choice for engineers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8202 $58.9212
13+ $8.0576 $104.7488
20+ $7.8058 $156.1160
27+ $7.5540 $203.9580
35+ $7.3022 $255.5770
46+ $6.5468 $301.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,622 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess