EN
  • EN
  • DE

LTC3630EDHC#TRPBF

Part No LTC3630EDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 500MA 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive or Negative Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 500mA 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3630EDHC#TRPBF-ND, LTC3630EDHC#TRPBFCT, LTC3630EDHC#TRPBFDKR, LTC3630EDHC#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879666-LTC3630EDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3630EDHC#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC3630EDHC#TRPBF: A High-Efficiency, Low-Noise Step-Down DC/DC Converter

The LTC3630EDHC#TRPBF is a high-performance, high-efficiency synchronous step-down DC/DC converter from Analog Devices Inc., designed to meet the rigorous requirements of various applications, including automotive, industrial, and telecommunications systems. This versatile integrated circuit offers a wide input voltage range from 4V to 36V, making it suitable for use with a broad range of power sources.

One of the key features of the LTC3630EDHC#TRPBF is its ability to deliver up to 500mA of continuous output current. It operates with a low quiescent current and utilizes a high-efficiency synchronous rectification topology, which, combined with its low dropout operation, ensures maximum battery life and reduced heat dissipation.

The device comes in a compact 16-lead DFN package, which is optimized for space-constrained applications. Its small footprint does not compromise its performance; the LTC3630EDHC#TRPBF maintains a low-noise operation, which is critical for sensitive RF and precision analog circuits. The inclusion of internal compensation minimizes the number of external components required, simplifying design and reducing overall system cost.

With its adjustable frequency from 50kHz to 2MHz, designers can choose the switching frequency that best fits their application, allowing for flexibility in component selection and optimization of efficiency and size. The LTC3630EDHC#TRPBF also features a power good flag, over-temperature protection, and over-current protection, enhancing system reliability and robustness.

Furthermore, the device supports a programmable undervoltage lockout, ensuring that the system operates within its specified voltage range. The LTC3630EDHC#TRPBF is also designed for seamless integration into automated manufacturing processes, with its part number ending in 'TRPBF' indicating tape and reel packaging suitable for pick-and-place machines.

In summary, the LTC3630EDHC#TRPBF from Analog Devices Inc. is a highly reliable, efficient, and versatile step-down converter that addresses the needs of modern electronic systems with its advanced features and compact design.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9365 $53.6190
14+ $7.3325 $102.6550
22+ $7.1034 $156.2748
30+ $6.8743 $206.2290
38+ $6.6451 $252.5138
51+ $5.9577 $303.8427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess