EN
  • EN
  • DE

LTC3633AEFE-2

Part No LTC3633AEFE-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879670-LTC3633AEFE-2
Ultra Librarian 3D Model Ultra Librarian LTC3633AEFE-2 CAD Model

Description

Introducing the LTC3633AEFE-2 from Analog Devices Inc.

The LTC3633AEFE-2 is a high-efficiency, dual-channel monolithic synchronous buck regulator from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver up to 3A of continuous output current per channel at output voltages as low as 0.8V. The LTC3633AEFE-2 operates from a wide input voltage range of 4V to 20V, making it a versatile choice for various applications, including distributed power systems, portable devices, and industrial equipment.

Featuring a proprietary high-voltage process technology, this regulator is optimized for high switching frequencies, with a programmable frequency range from 500kHz to 4MHz. This allows the use of small surface mount inductors and capacitors, which minimizes the footprint and improves performance. With its powerful design, the LTC3633AEFE-2 can achieve up to 95% efficiency, reducing power loss and improving system reliability.

The LTC3633AEFE-2 integrates a range of features to ensure stable and reliable operation. Its phase-locked loop (PLL) output and clock input allow multiple ICs to self-synchronize or synchronize to an external clock, thereby reducing noise and potential interference. The device also includes independent track/soft-start pins for each channel, providing flexibility in controlling the power-up sequencing of multiple rails.

Additional protection features of the LTC3633AEFE-2 include overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the device and the system under adverse conditions. The regulator is also stable with ceramic output capacitors, ensuring good transient response and minimizing output voltage ripple.

The LTC3633AEFE-2 is housed in a thermally enhanced 24-lead TSSOP package with an exposed pad for improved thermal performance. Its compact design and robust feature set make it an excellent choice for designers looking to maximize efficiency and minimize space in their power management solutions.

With its combination of performance, integration, and reliability, the LTC3633AEFE-2 from Analog Devices Inc. is a compelling choice for engineers looking to enhance their power systems with a high-quality, dual-channel buck regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2794 $61.1176
8+ $12.5370 $100.2960
13+ $12.1452 $157.8876
18+ $11.7534 $211.5612
23+ $11.3617 $261.3191
30+ $10.1863 $305.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess