The AP2127K-1.2TR is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor market. This component offers a stable and reliable voltage regulation solution, making it an excellent choice for sensitive electronics that require a steady power supply.
Key Features
- Output Voltage: The AP2127K-1.2TR provides a fixed output voltage of 1.2V, suitable for low-voltage applications.
- High Accuracy: It offers excellent load and line regulation, maintaining a high level of accuracy under various conditions.
- Low Dropout: Its low dropout performance ensures efficiency, even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
- Current Capacity: The device can deliver up to 300mA of continuous output current, catering to a range of moderate power requirements.
- Power Saving: With a quiescent current of just 25µA, the AP2127K-1.2TR is optimized for power-sensitive applications, extending battery life.
- Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating.
- Overcurrent Protection: The regulator also features current limit protection to safeguard the device and the load from excessive currents.
Applications
The versatility of the AP2127K-1.2TR makes it suitable for a wide array of electronic devices. It is commonly used in:
- Portable and battery-powered equipment
- Wireless communication devices
- Personal digital assistants (PDAs) and smartphones
- Healthcare monitoring devices
- Consumer electronics
Package and Availability
The AP2127K-1.2TR comes in a compact SOT-25 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. This product is available in tape and reel form, facilitating automated pick-and-place manufacturing processes.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP2127K-1.2TR is manufactured with the highest standards, ensuring reliability and performance consistency for each component shipped. Customers can trust this regulator for critical and demanding applications.