Product Overview: LTC3636EUFD-1#PBF
The LTC3636EUFD-1#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver superior performance for a wide range of applications. This advanced power solution is capable of providing up to 6A of continuous output current per channel at output voltages ranging from 0.6V to 5.5V, making it an ideal choice for portable devices, telecommunications, and industrial equipment.
Key Features
- Wide Input Voltage Range: The LTC3636EUFD-1#PBF operates from an input voltage range of 3.6V to 20V, accommodating a variety of power sources.
- Dual 6A Output Channels: Each of the two channels can deliver up to 6A of continuous output current, providing flexibility for powering dual supply systems.
- High Efficiency: With its synchronous rectification, the regulator achieves high efficiency, reducing thermal stress and improving system performance.
- Adjustable Switching Frequency: The switching frequency is programmable from 500kHz to 4MHz, allowing optimization for efficiency or component size.
- Current Mode Operation: The current mode control provides excellent line and load transient response.
- Selectable Burst Mode® Operation: For low power operation, the Burst Mode® reduces quiescent current and maintains high efficiency at light loads.
- Integrated Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection for increased reliability and safety.
- Robust Packaging: Housed in a 28-lead (4mm x 5mm) QFN package, the LTC3636EUFD-1#PBF is designed for compact and thermally efficient layouts.
Applications
The LTC3636EUFD-1#PBF is versatile and can be used in a variety of applications. Its dual-channel design is particularly well-suited for systems requiring multiple regulated voltages. Typical applications include:
- Portable Devices
- Telecommunications Equipment
- Industrial Systems
- Networking Equipment
- Automotive Power Systems
Conclusion
In summary, the LTC3636EUFD-1#PBF from Analog Devices Inc. is a powerful, dual-channel synchronous buck regulator that offers high efficiency, flexible operating parameters, and robust protection features. Its ability to handle a wide input voltage range and deliver substantial output current makes it a highly adaptable solution for a multitude of power management applications.