EN
  • EN
  • DE

LTC3638IMSE#TRPBF

Part No LTC3638IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 250MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3638
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3638IMSE#TRPBFDKR, LTC3638IMSE#TRPBFCT, LTC3638IMSE#TRPBFTR, LTC3638IMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851808-LTC3638IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3638IMSE#TRPBF CAD Model

Description

Product Overview: LTC3638IMSE#TRPBF by Analog Devices Inc.

The LTC3638IMSE#TRPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter from the reputable Analog Devices Inc., designed to deliver robust performance for a wide array of applications. This advanced power management integrated circuit (PMIC) is capable of providing a continuous output current up to 1A over a wide input voltage range of 4V to 150V, making it an ideal solution for automotive, industrial, and telecommunication systems that require a reliable and efficient power supply.

Key Features and Benefits

  • Wide Input Voltage Range: With an operational range of 4V to 150V, the LTC3638IMSE#TRPBF can accommodate varying input sources, including high voltage surges, making it highly versatile for different electrical environments.
  • High Efficiency: The device offers up to 92% conversion efficiency, which helps minimize power loss and heat generation, thereby enhancing system reliability and performance.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility to meet the requirements of the target application.
  • No-Load Operation: It maintains high efficiency at light loads with a low quiescent current, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Protection Features: The LTC3638IMSE#TRPBF includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the device under harsh conditions.
  • Compact Package: Housed in an MSOP-16 package, it is designed for space-constrained applications without compromising performance.

Applications

  • Automotive Power Systems
  • Industrial Control and Automation
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supply for Distributed Systems

The LTC3638IMSE#TRPBF by Analog Devices Inc. is a testament to the company's commitment to developing high-quality power management solutions. Its robust design and flexible features make it a go-to choice for engineers and designers looking to create reliable systems that operate efficiently across a broad range of input voltages and conditions.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0755 $60.3020
9+ $12.3697 $111.3273
13+ $11.9831 $155.7803
18+ $11.5966 $208.7388
23+ $11.2100 $257.8300
30+ $10.0504 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess