EN
  • EN
  • DE

LTC3642IDD-5#TRPBF

Part No LTC3642IDD-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 50MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC3642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879682-LTC3642IDD-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3642IDD-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC3642IDD-5#TRPBF Overview

The LTC3642IDD-5#TRPBF is a high-efficiency, low quiescent current buck regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and robust device is designed to provide a fixed 5V output from a wide input voltage range, making it an ideal choice for battery-powered systems, automotive applications, and industrial equipment where power efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LTC3642IDD-5#TRPBF can operate from an input voltage range of 4.5V to 45V, accommodating a variety of power sources and ensuring stable operation even under fluctuating input conditions.
  • Fixed 5V Output Voltage: This regulator provides a steady 5V output, which is commonly used in digital circuits and microcontroller-based systems.
  • High-Efficiency Operation: With its advanced design, the LTC3642IDD-5#TRPBF achieves high efficiency, which translates to less heat generation and longer battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for use in power-sensitive applications where extending battery life is crucial.
  • Adjustable Switching Frequency: The switching frequency can be programmed via an external resistor or synchronized to an external clock, providing design flexibility and optimization for various applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Robust Packaging: The LTC3642IDD-5#TRPBF comes in a compact DFN package, which is designed for space-constrained applications.

Applications

The LTC3642IDD-5#TRPBF is versatile enough to be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Controls
  • Point-of-Load Power Supplies
  • Telecommunications Infrastructure

With its combination of features, the LTC3642IDD-5#TRPBF from Analog Devices Inc. represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8748 $64.3740
11+ $10.5636 $116.1996
17+ $10.2333 $173.9661
24+ $9.9041 $237.6984
31+ $9.5738 $296.7878
41+ $8.5828 $351.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
In Stock: 90 pieces Factory Stock: 89 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess