EN
  • EN
  • DE

LM5121MHE/NOPB

Part No LM5121MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BOOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 65 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1054864-LM5121MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5121MHE/NOPB CAD Model

Description

The LM5121MHE/NOPB is a versatile and robust synchronous boost controller designed and manufactured by Texas Instruments. This device is engineered to manage low to medium power applications requiring high efficiency and a wide input voltage range. It is particularly suitable for automotive, industrial, and telecommunications sectors, where reliability and performance are of paramount importance.

Key Features

  • Wide Input Voltage Range: The LM5121MHE/NOPB operates over a broad input voltage range, making it adaptable to various power supply conditions and ensuring consistent performance across different applications.
  • High-Efficiency Synchronous Boost: This controller incorporates synchronous rectification, which enhances efficiency by reducing power loss, thus enabling it to support energy-sensitive systems effectively.
  • Adjustable Switching Frequency: The switching frequency of the LM5121MHE/NOPB is adjustable, allowing designers to optimize the performance of the system based on the specific requirements of the application.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this device simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Shutdown Protection: The LM5121MHE/NOPB is equipped with a thermal shutdown feature that protects the device and the overall system from overheating, enhancing its reliability and longevity.

Applications

The versatile nature of the LM5121MHE/NOPB makes it suitable for a wide array of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronics
  • DC-DC power conversion

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5121MHE/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most challenging environments. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and regulations.

The LM5121MHE/NOPB from Texas Instruments represents a blend of high performance, versatility, and reliability, making it a top choice for designers looking to create efficient power management solutions across a variety of sectors.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8089 $50.5602
39+ $2.6312 $102.6168
60+ $2.5423 $152.5380
85+ $2.3645 $200.9825
110+ $2.2756 $250.3160
138+ $2.1867 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess