EN
  • EN
  • DE

LTC3728LCGN#TRPBF

Part No LTC3728LCGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC3728
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879688-LTC3728LCGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LCGN#TRPBF CAD Model

Description

Product Overview: LTC3728LCGN#TRPBF

The LTC3728LCGN#TRPBF is a high-performance, dual synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced power management IC is engineered to provide precise voltage regulation and high efficiency in a variety of applications, including distributed power systems, portable computers, telecommunications equipment, and industrial controls.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4V to 36V, making it versatile for use in systems with varying power supply requirements.
  • Dual Output Channels: Each channel can independently regulate output voltages as low as 0.8V, allowing for flexibility in powering different components within a system.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, which is critical for reducing heat and prolonging battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 250kHz to 750kHz or can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Robust Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Phase-Lockable Frequency: 250kHz to 550kHz with an option to synchronize to an external clock for noise-sensitive applications.

Applications

  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Portable Computers and Devices
  • Industrial Controls and Automation

Package and Quality

The LTC3728LCGN#TRPBF comes in a 36-Lead SSOP package, providing a compact solution for space-constrained applications. Its surface-mount form factor allows for efficient assembly in high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, offering reliability and durability for professional-grade electronic designs.

With its combination of dual outputs, wide input voltage range, and comprehensive protection features, the LTC3728LCGN#TRPBF by Analog Devices Inc. stands out as a robust and versatile choice for designers looking to improve power efficiency and performance in their next project.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3768 $68.2608
13+ $9.3347 $121.3511
20+ $9.0425 $180.8500
27+ $8.7514 $236.2878
35+ $8.4592 $296.0720
46+ $7.5849 $348.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess