EN
  • EN
  • DE

DMTH4004LK3Q-13

Part No DMTH4004LK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A TO252 / N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 83 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4450 pF @ 25 V
Power Dissipation (Max) 3.9W, 180W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package TO-252-3
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMTH4004
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH4004LK3Q-13-ND,DMTH4004LK3Q-13DICT,DMTH4004LK3Q-13DITR,DMTH4004LK3Q-13DIDKR
Standard Package 2,500
Win Source Part Number 1323900-DMTH4004LK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMTH4004LK3Q-13 CAD Model

Description

Diodes Incorporated DMTH4004LK3Q-13 Product Overview

The DMTH4004LK3Q-13 is a robust and efficient automotive-compliant rectifier from Diodes Incorporated, designed to meet the demanding requirements of modern automotive applications. This diode is part of the high-reliability product lineup that has been engineered to provide superior performance in a compact package, making it an ideal choice for space-constrained environments.

Key Features

  • High Voltage Capability: The DMTH4004LK3Q-13 is capable of withstanding up to 400V, making it suitable for high-voltage applications.
  • High Current Rating: With a forward current rating of 4A, this device can handle significant power levels, ensuring reliable operation under heavy load conditions.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical in automotive power management systems.
  • Automotive Compliance: This product is AEC-Q101 qualified, meaning it meets the stringent reliability standards required for automotive electronics.
  • Surface Mount Package: The DMTH4004LK3Q-13 comes in a PowerDI5060-8 package, which is optimized for high-density PCB layouts, saving valuable board space.
  • Thermal Performance: Excellent thermal performance is assured thanks to the package design, which enhances heat dissipation.
  • Environmental Resistance: It is designed to be robust against environmental stressors, including temperature fluctuations and humidity.

Applications

The DMTH4004LK3Q-13 is particularly well-suited for automotive applications, where reliability and efficiency are paramount. Its ability to handle high voltages and currents with low power loss makes it an excellent choice for:

  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • On-board chargers and DC/DC converters

Conclusion

With its combination of high voltage and current capabilities, low forward voltage drop, and compact form factor, the DMTH4004LK3Q-13 from Diodes Incorporated is a versatile and reliable component that meets the rigorous demands of the automotive industry. Its compliance with automotive standards and robust design ensures that it can deliver the performance required for a wide range of high-efficiency, high-reliability automotive applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9579 $62.2635
150+ $0.7860 $117.9000
230+ $0.7614 $175.1220
315+ $0.7369 $232.1235
410+ $0.7123 $292.0430
545+ $0.6386 $348.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,160 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess