EN
  • EN
  • DE

LTC3728LEGN-1

Part No LTC3728LEGN-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP
Family Name LTC3728
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879689-LTC3728LEGN-1
Ultra Librarian 3D Model Ultra Librarian LTC3728LEGN-1 CAD Model

Description

The LTC3728LEGN-1 from Analog Devices Inc. is a high-performance, dual-channel synchronous step-down switching regulator that is designed to deliver efficient power conversion for a variety of applications. This regulator is part of the LTC3728 series and is well-suited for systems that require precise voltage regulation and high power efficiency.

Key Features:

  • 2-Phase Operation: The LTC3728LEGN-1 operates with a 2-phase design that reduces input and output ripple, improves transient response, and allows for the use of smaller, lower-cost capacitors.
  • High Efficiency: With its synchronous rectification and low dropout operation, this regulator achieves high efficiencies, which can exceed 90% under certain conditions, reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: The device supports an input voltage range from 4V to 36V, making it versatile for a broad range of power supply applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide variety of output voltages tailored to specific needs.
  • Integrated MOSFET Drivers: The LTC3728LEGN-1 includes powerful 1.5-ohm on-chip MOSFET drivers, which provide robust drive capability and reduce external component count.
  • Current Mode Control: Current mode control provides excellent line and load transient response and cycle-by-cycle current limiting for additional protection.
  • SSOP-24 Package: The device is available in a 24-lead SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.

Applications:

The LTC3728LEGN-1 is ideal for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Computing and Data Storage
  • Portable and Battery-Powered Devices

Conclusion:

In summary, the LTC3728LEGN-1 from Analog Devices Inc. is a highly efficient, dual synchronous step-down regulator that offers advanced features for demanding applications. Its 2-phase operation, wide input voltage range, and adjustable output voltage make it a flexible solution for a multitude of power management challenges.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess