EN
  • EN
  • DE

LTC3774EUHE#PBF

Part No LTC3774EUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switching Reg, Buck, Adj, 2.2MHZ, DFN-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Clock Sync No
Max Duty Cycle 98 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Output Phases 2
Number of Outputs 2
Number of Pins 36
Output Configuration Positive
Output Current 25 A
Output Type PWM
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1.2 MHz
Synchronous Rectifier No
Win Source Part Number 1072402-LTC3774EUHE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3774EUHE#PBF CAD Model

Description

Product Overview: LTC3774EUHE#PBF from Analog Devices Inc.

The LTC3774EUHE#PBF is a state-of-the-art dual output synchronous step-down switching regulator controller from Analog Devices Inc., an industry leader in high-performance analog technology. This component is designed to drive all N-channel power MOSFET stages and is capable of producing a high efficiency, multi-phase power supply with precise current sharing between phases, making it an ideal solution for demanding applications in computing, telecommunications, and industrial markets.

With a wide input voltage range of 4.5V to 38V, the LTC3774EUHE#PBF provides a flexible platform for various system voltages. It supports output voltages up to 5.5V, which can be accurately regulated with a differential remote sense amplifier, ensuring that the power delivered to the load is stable and precise, regardless of line and load variations.

The LTC3774EUHE#PBF employs a constant frequency current mode architecture, which allows for excellent line and load transient response. The phase-lockable frequency can be set between 250kHz to 770kHz, and up to 12 phases can be paralleled and clocked out-of-phase to minimize input and output filtering for high current applications (up to 200A).

Additional features of this robust controller include an onboard 1Ω gate drivers, a power good voltage monitor, adjustable soft-start, and a track/soft-start pin that provides sequencing and tracking of output voltages. The LTC3774EUHE#PBF also offers overvoltage and overcurrent protection, enhancing the safety and reliability of the system it is integrated into.

The LTC3774EUHE#PBF is packaged in a compact 5mm x 7mm QFN-38, which is ideal for space-constrained applications. Its high level of integration and comprehensive feature set make it a versatile and efficient solution for complex power management challenges.

Overall, the LTC3774EUHE#PBF by Analog Devices Inc. represents a sophisticated solution for designers looking to implement a high-performance, multi-phase power system with advanced control and monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9523 $55.8092
9+ $11.4480 $103.0320
14+ $11.0903 $155.2642
19+ $10.7325 $203.9175
25+ $10.3748 $259.3700
33+ $9.3015 $306.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,455 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess