EN
  • EN
  • DE

LTC3774IUHE#TRPBF

Part No LTC3774IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-QFN (5x6)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LTC3774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879702-LTC3774IUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3774IUHE#TRPBF CAD Model

Description

The LTC3774IUHE#TRPBF is a high-performance, dual output synchronous step-down switching regulator controller from Analog Devices Inc. that is designed to deliver precision voltage regulation and optimal power efficiency. This advanced controller is ideal for a wide range of applications, including telecommunications, data communications, networking, and industrial systems where reliable and efficient power distribution is critical.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply sources.
  • Dual Output Channels: Offers two synchronous step-down channels that can be configured for independent or coupled operation, providing design flexibility.
  • High Efficiency: Utilizes low RDS(on) integrated MOSFET drivers to achieve high efficiency, reducing heat generation and improving system reliability.
  • Precise Voltage Regulation: Features a differential remote sense amplifier for precise regulation of output voltage, ensuring stable operation even with voltage drops due to PCB traces.
  • Adjustable Switching Frequency: Allows the user to set the switching frequency from 250kHz to 770kHz or to synchronize it to an external clock.
  • Robust Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection to safeguard the system under abnormal conditions.
  • Compact Package: Comes in a compact 5mm x 5mm QFN package, enabling dense PCB layouts and saving board space.
  • Lead-Free and RoHS Compliant: Meets environmental standards with lead-free and RoHS compliance, minimizing the ecological footprint.

Applications:

  • Telecommunication Infrastructure
  • Datacom and Networking Equipment
  • Industrial and Medical Equipment
  • High-Density Distributed Power Systems

The LTC3774IUHE#TRPBF by Analog Devices Inc. is a testament to the company's commitment to providing sophisticated power management solutions that meet the demanding requirements of modern electronic systems. With its robust feature set and flexible design options, this controller is engineered to optimize power efficiency and performance in the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess