EN
  • EN
  • DE

LP3875ET-3.3/NOPB

Part No LP3875ET-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A TO220-5 / LDO Regulator Pos 3.3V 1.5A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA ~ 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779769-LP3875ET-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3875
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3875ET-3.3/NOPB CAD Model

Description

The LP3875ET-3.3/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, engineered to deliver a well-regulated 3.3V output from a wide range of supply voltages. This component is designed to meet the rigorous power requirements of modern microprocessors, FPGA, DSPs, and other sensitive electronic devices that require a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for a broad range of applications.
  • High Current Output: It can deliver up to 1.5A of continuous current, making it suitable for high-power applications.
  • Low Dropout: The LP3875ET-3.3/NOPB boasts a low dropout voltage, which enhances its efficiency and allows operation over a wider range of input voltages.
  • Stable with Low ESR Output Capacitors: The LDO is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing improved transient response and noise reduction.
  • Overcurrent and Thermal Protection: The device includes built-in protection features that guard against overcurrent conditions and overheating, ensuring reliable operation and longevity.
  • Adjustable Output: While the device typically provides a 3.3V output, it also offers the flexibility to adjust the voltage to meet specific application requirements.
  • Surface-Mount TO-220 Packaging: The LP3875ET-3.3/NOPB comes in a TO-220 package that is suitable for surface-mount technology (SMT), which is beneficial for compact and high-density circuit designs.
  • Lead-Free and RoHS Compliant: This product is supplied in a lead-free package and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LP3875ET-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Computer Systems and Servers
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Electronics
  • Consumer Electronics

With its robust design and comprehensive feature set, the LP3875ET-3.3/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator to ensure the stable operation of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4820 $68.9640
4+ $28.2930 $113.1720
6+ $27.4088 $164.4528
8+ $26.5247 $212.1976
10+ $25.6405 $256.4050
14+ $22.9880 $321.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess