EN
  • EN
  • DE

LTC3787EGN#TRPBF

Part No LTC3787EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197104-LTC3787EGN#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series PolyPhase®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Transistor Driver
Function Step-Up
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC3787EGN#TRPBF CAD Model

Description

Product Overview: LTC3787EGN#TRPBF

The LTC3787EGN#TRPBF is a high-performance, synchronous boost, buck-boost, and SEPIC controller from Analog Devices Inc., designed to manage power in a wide array of electronics. This versatile controller is suitable for applications requiring efficient power management with a dual-phase operation that can deliver high power outputs with low ripple.

Key Features

  • Wide Input Voltage Range: The LTC3787EGN#TRPBF operates over a broad input voltage range, making it ideal for applications that encounter varied or unstable power conditions.
  • Flexible Output Configuration: It supports various topologies including boost, buck-boost, and SEPIC designs, enabling engineers to use it in diverse applications.
  • High Efficiency: With synchronous rectification and low quiescent current, the controller maximizes efficiency, which is crucial for battery-powered devices.
  • Phased Control: Dual-phase operation reduces the required input and output capacitance and helps minimize ripple, thereby improving overall system performance.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under adverse conditions.

Applications

The LTC3787EGN#TRPBF is a versatile component that can be used in various applications such as:

  • Portable and battery-powered equipment
  • Industrial power supplies
  • Automotive and heavy equipment
  • Telecommunications infrastructure
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3787EGN#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance. The device is available in a lead-free, 24-lead SSOP package, suitable for environmentally conscious applications that require RoHS compliance.

Technical Specifications

  • Part Number: LTC3787EGN#TRPBF
  • Manufacturer: Analog Devices Inc.
  • Topology: Boost, Buck-Boost, SEPIC
  • Package: 24-lead SSOP
  • RoHS: Compliant

Overall, the LTC3787EGN#TRPBF by Analog Devices Inc. is a robust and flexible solution for advanced power management requirements, ensuring efficient and reliable operation in a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7749 $54.4243
16+ $6.3794 $102.0704
25+ $6.1801 $154.5025
34+ $5.9807 $203.3438
44+ $5.7813 $254.3772
58+ $5.1833 $300.6314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess