EN
  • EN
  • DE

LTC3789IUFD#TRPBF

Part No LTC3789IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3789
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3789IUFD#TRPBFCT, LTC3789IUFD#TRPBF-ND, LTC3789IUFD#TRPBFTR, LTC3789IUFD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879714-LTC3789IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3789IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3789IUFD#TRPBF Overview

The LTC3789IUFD#TRPBF is a high-performance, synchronous step-up/step-down switching regulator controller from Analog Devices Inc., designed to manage power with high efficiency and accuracy. This versatile device is suitable for a wide range of applications, including industrial systems, automotive power supplies, and distributed power systems, thanks to its ability to regulate output voltage over a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device operates over a 4.5V to 38V input voltage range, making it suitable for applications with varying input supply levels.
  • Output Voltage Regulation: It can produce a regulated output voltage from 0.8V to 38V, which is beneficial for systems that require a stable voltage supply regardless of input fluctuations.
  • High Efficiency: The LTC3789IUFD#TRPBF features a synchronous rectification design, which helps in achieving high efficiency and reducing power losses.
  • Powerful Performance: It can deliver high power with its phase-lockable frequency of up to 400kHz, and also supports selectable fixed frequency from 50kHz to 900kHz.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting, enhancing the safety and reliability of the system.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the device and the system it powers are safeguarded against abnormal operating conditions.
  • Thermally Efficient Package: The LTC3789IUFD#TRPBF is offered in a 28-lead QFN package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications

  • Automotive Power Systems
  • Distributed Power Systems
  • Industrial Power Supplies
  • Solar Power Systems
  • Telecommunications Infrastructure

The LTC3789IUFD#TRPBF by Analog Devices Inc. is a highly integrated and efficient solution for advanced power conversion applications. With its robust feature set and flexible design options, it provides designers with a reliable and versatile power management component.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess