EN
  • EN
  • DE

LTC2664CUH-16#TRPBF

Part No LTC2664CUH-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32QFN / 16 Bit Digital to Analog Converter 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±4.5V ~ 15.75V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±2.2, ±0.35
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2664
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879384-LTC2664CUH-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2664CUH-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2664CUH-16#TRPBF: A Precision DAC for Demanding Applications

The LTC2664CUH-16#TRPBF is a high-performance, 16-channel digital-to-analog converter (DAC) from Analog Devices Inc. that stands out for its precision and versatility. This integrated circuit is designed to meet the stringent requirements of industrial, automotive, and communication systems where accurate analog signal generation is crucial.

Key Features

  • Resolution: The LTC2664CUH-16#TRPBF offers 16-bit resolution, which allows for fine-grained analog output with a high degree of accuracy.
  • Channel Count: With 16 independent DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for complex systems that require numerous control voltages.
  • Output Range: Users can program the output range of each channel to one of six predefined ranges or to a custom range, providing flexibility for a variety of applications.
  • Integrated Precision: The DAC features integrated precision reference voltages, ensuring consistent and reliable performance.
  • SoftSpan™ Technology: Analog Devices' SoftSpan technology allows each DAC channel to be independently configured for one of five unipolar or bipolar output ranges without the need for external components.

Advanced Communication and Control

The LTC2664CUH-16#TRPBF is equipped with a serial peripheral interface (SPI) that enables fast data transfer and simplifies the connection with microcontrollers and digital systems. This feature is particularly beneficial in applications where timing and speed are critical.

Robust Package and Temperature Range

Encased in a 36-lead QFN package, the LTC2664CUH-16#TRPBF is designed to minimize space on the PCB while offering a robust physical construction. It operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The LTC2664CUH-16#TRPBF is suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)

Overall, the LTC2664CUH-16#TRPBF from Analog Devices Inc. is a powerful solution for designers seeking a high-density, precision DAC that can handle multiple outputs with ease, while maintaining accuracy and reliability in demanding environments.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess