EN
  • EN
  • DE

LTC3805IDD-5#TRPBF

Part No LTC3805IDD-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.95V ~ 9.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879719-LTC3805IDD-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3805IDD-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC3805IDD-5#TRPBF - High Performance DC/DC Controller

The LTC3805IDD-5#TRPBF is a cutting-edge DC/DC controller from Analog Devices Inc., designed to deliver high performance and efficiency for a wide range of power conversion applications. This compact and robust component is ideal for creating efficient power supplies with minimal external components, making it a popular choice among engineers and designers for its simplicity and reliability.

Key Features:

  • Constant Frequency Current Mode Operation: The LTC3805IDD-5#TRPBF operates at a constant frequency in current mode, which provides fast transient response and excellent loop stability.
  • Wide Input Voltage Range: This controller can handle a broad input voltage range, making it versatile for various applications that require different input sources.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 750kHz, allowing optimization for efficiency or component size depending on the specific application requirements.
  • Low Shutdown Current: The device features a shutdown current of under 1µA, which helps to conserve power when the controller is not in active operation.
  • Soft-Start Capability: To prevent current surges during startup, the LTC3805IDD-5#TRPBF incorporates a soft-start feature that gradually ramps up the output voltage.
  • Thermal Protection: The controller includes over-temperature protection to safeguard the device and the overall system under extreme conditions.
  • Power Good Output Voltage Monitoring: This feature allows for real-time monitoring of the output voltage, providing an additional layer of reliability for sensitive applications.

Applications:

The LTC3805IDD-5#TRPBF is particularly suitable for a variety of applications including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Point of Load Power Supplies

With its robust design and flexible features, the LTC3805IDD-5#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create reliable and efficient power management solutions. Its compact size, coupled with its powerful features, ensures that it can meet the demands of even the most challenging power supply requirements.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess