EN
  • EN
  • DE

LTC3810IG#TRPBF

Part No LTC3810IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 6.35V ~ 14V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC3810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3810IG#TRPBFCT, LTC3810IG#TRPBF-ND, 505-LTC3810IG#TRPBFTR, 505-LTC3810IG#TRPBFDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879722-LTC3810IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3810IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC3810IG#TRPBF High Performance Step-Up DC/DC Controller

The LTC3810IG#TRPBF is a versatile and robust step-up DC/DC controller from Analog Devices Inc., designed to drive high power applications with remarkable efficiency and precision. This advanced controller is ideal for creating high voltage power supplies that require a compact footprint, fast transient response, and meticulous output regulation.

Key Features:

  • Wide Input Voltage Range: This device operates from an input voltage range of 4.5V to 60V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications power systems.
  • High Output Voltage: It can produce an output voltage up to 60V, which is perfect for applications that require a high voltage supply.
  • Powerful Performance: With its high switching frequency of up to 500kHz, the LTC3810IG#TRPBF allows for smaller external components, thereby reducing the overall solution size and improving power density.
  • Efficient Operation: The device's constant frequency current mode architecture ensures stable and efficient operation, even under varying load and input conditions.
  • Enhanced Protection Features: It includes overvoltage protection, overcurrent protection, and a thermal shutdown feature, which safeguard the system against potential damage from abnormal operating conditions.

Applications:

The LTC3810IG#TRPBF is extremely versatile and can be used in various applications such as:

  • Telecom Power Supplies
  • Automotive Power Systems
  • Industrial Power Supplies
  • Power Conditioning for Renewable Energy Systems

Package and Quality:

The controller is offered in a compact 28-lead SSOP package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high reliability and performance by subjecting the LTC3810IG#TRPBF to rigorous quality control procedures, making it a trusted choice for critical system designs.

Conclusion:

Whether you're designing a power supply for an automotive, industrial, or telecom application, the LTC3810IG#TRPBF by Analog Devices Inc. provides the efficiency, reliability, and flexibility needed to meet stringent power requirements. Its comprehensive feature set and robust protection mechanisms make it an essential component for any high-performance power conversion system.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess