EN
  • EN
  • DE

LTC3830EGN#TRPBF

Part No LTC3830EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3V ~ 8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879728-LTC3830EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3830EGN#TRPBF CAD Model

Description

Product Overview: LTC3830EGN#TRPBF

The LTC3830EGN#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed for driving external power MOSFETs. This device is part of the LTC series, known for its efficiency and reliability in power management applications. The LTC3830EGN#TRPBF is ideal for a wide range of applications, including telecommunications, networking systems, and portable electronic devices.

Key Features

  • High Operating Frequency: The LTC3830EGN#TRPBF operates at a high frequency, which allows for the use of smaller, lower-cost inductors and capacitors, resulting in a compact power supply design.
  • Constant Frequency Current Mode Operation: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Low Shutdown Current: The device offers a very low shutdown current, which is critical for power conservation in battery-powered applications.
  • Adjustable Soft-Start: The soft-start feature limits the inrush current during startup, which helps prevent system voltage sag and minimizes stress on the MOSFETs and the power source.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and system voltages.
  • Overcurrent and Overvoltage Protection: These protections safeguard the device and the system from damage due to excessive currents or voltages.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Portable Electronic Devices
  • Industrial Systems
  • Computer Peripherals

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3830EGN#TRPBF is no exception. The device is manufactured to meet the highest standards, ensuring consistent performance and longevity in critical applications. It is available in a 16-lead SSOP package, which is suitable for space-constrained applications.

Conclusion

The LTC3830EGN#TRPBF from Analog Devices Inc. is a versatile and robust step-down switching regulator controller that offers high efficiency, precision, and advanced features for modern electronic systems. Its compact design, coupled with protective features, makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7574 $58.5444
15+ $8.0065 $120.0975
23+ $7.7558 $178.3834
31+ $7.5063 $232.6953
40+ $7.2557 $290.2280
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess