EN
  • EN
  • DE

LTC3834IGN-1#TRPBF

Part No LTC3834IGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879732-LTC3834IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3834IGN-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3834IGN-1#TRPBF

The LTC3834IGN-1#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed to drive all N-channel synchronous power MOSFET stages. This advanced integrated circuit (IC) is well-suited for applications that require precise voltage regulation and high efficiency, such as in telecommunications, networking equipment, and industrial systems.

One of the key features of the LTC3834IGN-1#TRPBF is its ability to operate over a wide input voltage range of 4V to 36V, making it versatile for various power supply designs. The IC can produce a stable output voltage that can be set from 0.8V to 10V, accommodating a broad spectrum of devices and power requirements.

The LTC3834IGN-1#TRPBF employs a constant frequency, current mode architecture, which provides excellent line and load transient response. Additionally, it has a selectable frequency from 100kHz to 500kHz or can be synchronized to an external clock, allowing for flexibility in minimizing interference with other critical signals in the system.

This controller includes a range of built-in protection features to ensure reliable operation under extreme conditions. These include overvoltage protection, undervoltage lockout, and a soft-start capability to limit inrush current during startup. The device also integrates a foldback current limit, which reduces the current in short-circuit conditions, enhancing system safety.

The LTC3834IGN-1#TRPBF is available in a 16-lead SSOP package, which is both compact and offers enhanced thermal performance. The package is designed for improved manufacturability and can be easily integrated into a variety of printed circuit board designs.

With its robust feature set and high level of integration, the LTC3834IGN-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient power management solution that can meet the stringent demands of modern electronic systems.

For detailed specifications, application circuits, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess