EN
  • EN
  • DE

SPX29503T5

Part No SPX29503T5
Manufacturer Sipex Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258394-SPX29503T5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29503T5 CAD Model

Description

The SPX29503T5 is a 3A low dropout (LDO) regulator from Sipex Corporation (later acquired by Exar, now MaxLinear). This device is designed to provide a stable and regulated voltage output with a low dropout voltage, making it suitable for applications where input voltage is close to the desired output voltage. The regulator features overcurrent and overtemperature protection, ensuring robust and reliable performance in a variety of applications.

Applications:

  • Microprocessor and Logic Power Supplies: Used to provide stable voltage to microprocessors, microcontrollers, and digital logic circuits.
  • Post Regulation for Switching Regulators: Employed to reduce ripple and noise in power supplies after a switching regulation stage.
  • Battery-Powered Systems: Suitable for battery-powered devices where low dropout voltage is crucial for maximizing battery life.
  • Industrial Control Systems: Used in industrial control and automation applications for stable power regulation.

Features:

  • 3A Output Current: Provides up to 3A of regulated output current.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Adjustable Output Voltage: Allows for setting the output voltage using external resistors.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Overtemperature Protection: Shuts down the regulator to prevent damage from overheating.
  • Reverse Battery Protection: Protects the regulator from damage due to reverse battery connection.

Benefits:

  • Stable and Reliable Power: Ensures a consistent and reliable voltage supply for sensitive electronic components.
  • Extended Battery Life: Low dropout voltage maximizes efficiency in battery-powered applications.
  • Enhanced System Protection: Overcurrent, overtemperature, and reverse battery protection enhance overall system reliability.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications with different voltage requirements.

Technical Specifications:

The SPX29503T5 typically operates with an input voltage range of 4.5V to 26V. The output voltage can be adjusted using external resistors. The dropout voltage is typically below 1V at the full rated current of 3A. It is available in a TO-220 package. It is stable with various types of output capacitors, including ceramic, tantalum, and electrolytic capacitors. The typical operating temperature range is from -40°C to +125°C.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7047 $93.4094
4+ $38.3217 $153.2868
5+ $37.1240 $185.6200
7+ $35.9263 $251.4841
9+ $34.7285 $312.5565
12+ $31.1365 $373.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess