EN
  • EN
  • DE

LTC3838IUHF-1#TRPBF

Part No LTC3838IUHF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879740-LTC3838IUHF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3838IUHF-1#TRPBF CAD Model

Description

Product Overview: LTC3838IUHF-1#TRPBF by Analog Devices Inc.

The LTC3838IUHF-1#TRPBF is a high-performance, dual, step-down switching regulator controller from Analog Devices Inc. that provides a compact and efficient power management solution for a wide range of applications. This sophisticated component is designed to drive all N-channel synchronous power MOSFET stages, which can generate output voltages as low as 0.6V with a high degree of accuracy.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, from intermediate bus voltages to battery-operated devices.
  • Dual Output Channels: It features two output channels, each capable of driving a synchronous step-down converter. This dual-channel configuration allows for the efficient management of multiple power rails within a system.
  • Precision Voltage Regulation: The LTC3838IUHF-1#TRPBF ensures precise voltage regulation with ±1% output voltage accuracy over the entire temperature range.
  • Programmable Frequency: Users can set the operating frequency anywhere from 250kHz to 770kHz, or it can be synchronized to an external clock within the same range.
  • Current Mode Operation: The device employs current mode control for fast transient response and excellent loop stability.
  • Robust Protection Features: It incorporates a variety of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the power system.
  • Compact Package: Housed in a 5x5mm QFN package, the LTC3838IUHF-1#TRPBF is designed for space-constrained applications.

Applications

The LTC3838IUHF-1#TRPBF is versatile and can be used in numerous applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Portable Devices and Battery-Powered Equipment
  • High-Density Distributed Power Systems

Analog Devices Inc. has engineered the LTC3838IUHF-1#TRPBF to meet the rigorous demands of modern electronic systems, delivering high-efficiency power conversion with robust protection features. Whether you're designing a complex server, a sensitive communication device, or a high-performance industrial system, this regulator controller is an excellent choice for managing your power requirements with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess