EN
  • EN
  • DE

LTC3838IUHF-2#TRPBF

Part No LTC3838IUHF-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879741-LTC3838IUHF-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3838IUHF-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3838IUHF-2#TRPBF Product Overview

The LTC3838IUHF-2#TRPBF from Analog Devices Inc. is a high-performance, dual, synchronous step-down DC/DC controller that boasts a wide input voltage range and dual output channels. It is designed to deliver precise voltage regulation and high efficiency for a variety of applications, including telecommunications, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 38V, making it suitable for systems that experience wide input voltage fluctuations.
  • Dual Output Channels: The LTC3838IUHF-2#TRPBF can manage two outputs, which can be beneficial for systems requiring multiple regulated voltages.
  • High Efficiency: With its synchronous operation, the controller reduces power losses and improves efficiency, which is critical for thermal management and energy savings.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 750kHz or synchronized to an external clock, allowing for flexibility in design and optimization of component size and efficiency.
  • Current Mode Operation: It employs current mode control for fast transient response and excellent loop stability.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, enhancing system reliability and safety.

Applications

The LTC3838IUHF-2#TRPBF is ideal for a range of applications, particularly where dual outputs and a wide input voltage range are required. Some common applications include:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computing Power Supplies
  • High-Density Distributed Power Systems

Product Packaging and Quality

This controller is offered in a 38-lead QFN package, ensuring a compact footprint for space-constrained applications. The LTC3838IUHF-2#TRPBF is also available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates efficient automated pick-and-place manufacturing processes. Analog Devices Inc. is known for its commitment to high-quality products, and this controller is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess