EN
  • EN
  • DE

LTC3858EGN-1#TRPBF

Part No LTC3858EGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3858
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879748-LTC3858EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3858EGN-1#TRPBF CAD Model

Description

Product Overview: LTC3858EGN-1#TRPBF

The LTC3858EGN-1#TRPBF is a high-performance, dual output synchronous step-down switching regulator controller manufactured by Analog Devices Inc. This advanced component is designed to power a wide range of applications, including telecommunications, networking equipment, and industrial systems. The LTC3858EGN-1#TRPBF stands out for its precision voltage regulation, robust power management capabilities, and flexible configuration options.

Key Features

  • Wide Input Voltage Range: The controller operates with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply sources, including intermediate bus voltages common in telecom and datacom applications.
  • Dual Output Channels: It provides two output channels with independent phase control, which helps to reduce the input and output ripple, improving overall system performance.
  • High Efficiency: The LTC3858EGN-1#TRPBF features a high efficiency design with low quiescent current and a powerful 1.1Ω on-chip MOSFET gate drivers, ensuring minimal power loss during operation.
  • Adjustable Switching Frequencies: Users can adjust the switching frequency from 250kHz to 770kHz or can synchronize it to an external clock within the same range, providing design flexibility and optimization for various applications.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, which safeguards the system against a range of potential faults and ensures reliable operation under diverse conditions.

Applications

The LTC3858EGN-1#TRPBF is ideal for use in multi-rail power systems requiring high efficiency, tight regulation, and high reliability. Its dual outputs are especially useful for systems that need to power different voltage levels simultaneously, such as mixed analog/digital circuits.

Package and Quality

This device is offered in a 28-lead SSOP package, which provides a compact footprint for space-constrained applications. Additionally, it is RoHS compliant and adheres to the high-quality standards set by Analog Devices Inc., ensuring both environmental consideration and exceptional reliability for customers.

Whether you're developing an advanced server, designing a rugged industrial control system, or creating a high-performance power supply, the LTC3858EGN-1#TRPBF from Analog Devices Inc. is engineered to meet your most demanding power management challenges.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess