EN
  • EN
  • DE

LTC3859AIFE

Part No LTC3859AIFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Buck-Boost, SEPIC Regulator Positive Output Step-Down, Step-Up/Step-Down - DC-DC Controller IC 38-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-TSSOP-EP
Family Name LTC3859
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879753-LTC3859AIFE
Ultra Librarian 3D Model Ultra Librarian LTC3859AIFE CAD Model

Description

The LTC3859AIFE is a robust, high-performance triple output synchronous step-down switching regulator controller from Analog Devices Inc. This device is designed to cater to a wide array of power supply requirements, with its ability to drive N-channel MOSFET stages and convert input voltages ranging from 4.5V to 38V to lower output voltages, which can be as low as 0.8V, ensuring compatibility with modern low-voltage microprocessors and DSPs.

With its triple output design, the LTC3859AIFE provides a flexible solution for complex power systems, allowing for simultaneous control of multiple power rails with a single device. Each output is independently adjustable, and the phase-lockable fixed frequency operation from 50kHz to 900kHz enables optimization of efficiency and component size. Additionally, the device can be synchronized to an external clock, making it ideal for noise-sensitive applications where precise timing control is necessary.

The LTC3859AIFE also boasts a powerful 1.1Ω on-chip gate drivers designed to minimize switching losses and improve overall efficiency. Its current mode operation provides excellent line and load transient response, which is crucial for maintaining stable operation under varying conditions. The device also includes a differential output voltage sensing for improved accuracy and a differential amplifier for true remote output voltage sensing on one of the outputs.

Safety and protection are paramount in power systems, and the LTC3859AIFE addresses this with features such as overvoltage protection, undervoltage lockout, and overcurrent foldback limiting. Furthermore, the Power Good signals for each channel allow for easy sequencing and monitoring of the system's health.

The LTC3859AIFE is available in a 38-lead TSSOP package with an exposed pad for enhanced thermal performance, making it suitable for high-power applications that require efficient heat dissipation. With its advanced features and robust design, the LTC3859AIFE is an ideal choice for high-density power systems in telecommunications, industrial, automotive, and computing applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7266 $106.7266
2+ $103.2836 $206.5672
3+ $99.8417 $299.5251
4+ $89.5125 $358.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess