EN
  • EN
  • DE

LTC3859ALEFE#PBF

Part No LTC3859ALEFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3859AL - Triple Output, Buck/Buck/Boost Synchronous Controller with 28μA Burst Mode IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync No
Max Duty Cycle 100 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Output Phases 2
Number of Outputs 3
Number of Pins 38
Output Configuration Positive
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 535 kHz
Synchronous Rectifier Yes
Topology Buck-Boost, SEPIC
Win Source Part Number 1072433-LTC3859ALEFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3859ALEFE#PBF CAD Model

Description

Introducing the LTC3859ALEFE#PBF from Analog Devices Inc.

The LTC3859ALEFE#PBF is a high-performance, triple output synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This robust product is designed to cater to a variety of applications, ranging from power distribution systems to complex multirail power supplies in telecommunications, industrial, and automotive sectors.

At its core, the LTC3859ALEFE#PBF features a powerful design that enables it to maintain voltage regulation across a wide input range of 4.5V to 38V, making it highly adaptable to fluctuating power supplies and suitable for battery-powered applications. Its ability to step down to an output voltage range of 0.8V to 24V provides the versatility needed to power a broad array of electronic devices and systems.

One of the standout features of this product is its triple output capability. Each of the three outputs is independently controlled, and the synchronous rectification ensures high efficiency, which is crucial for thermal management and energy-saving considerations. The LTC3859ALEFE#PBF employs a constant frequency, current mode architecture that delivers low noise operation and fast transient response, a critical aspect for maintaining stable performance in sensitive electronic systems.

The LTC3859ALEFE#PBF also boasts a range of protective features that safeguard the regulator and the application it powers. This includes overvoltage protection, overcurrent protection, and a power good signal for each channel, which provides a reliable means of monitoring system health. Additionally, the device is designed with a phase-lockable frequency of up to 850kHz, allowing for flexibility in design optimization and noise reduction.

For ease of integration, the LTC3859ALEFE#PBF comes in a thermally enhanced 38-lead TSSOP package, which provides a compact solution with excellent thermal performance. This package is designed to meet the rigorous demands of high-performance applications where space is at a premium and thermal efficiency is paramount.

Overall, the LTC3859ALEFE#PBF from Analog Devices Inc. is an exceptional choice for engineers and designers looking for a reliable, high-efficiency power regulator capable of managing multiple outputs with precision and robust protective features.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess