EN
  • EN
  • DE

LTC3864HMSE#PBF

Part No LTC3864HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197156-LTC3864HMSE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Frequency - Switching 50kHz ~ 850kHz
Ultra Librarian 3D Model Ultra Librarian LTC3864HMSE#PBF CAD Model

Description

Product Overview: LTC3864HMSE#PBF

The LTC3864HMSE#PBF is a high-performance, step-down DC/DC controller from Analog Devices Inc. This robust component is designed to regulate an output voltage from an input voltage supply that can be higher, equal, or lower than the output voltage, making it ideal for automotive, industrial, and telecommunications applications where a stable and efficient voltage conversion is critical.

Key Features

  • Input Voltage Range: The device can operate from an input voltage range of 4V to 38V, providing versatility for different power supply requirements.
  • Output Voltage: It offers an adjustable output voltage down to 0.8V, which allows for a wide range of output voltages to meet various application needs.
  • Current Mode Operation: The LTC3864HMSE#PBF utilizes current mode control for excellent line and load transient response.
  • High Efficiency: With its low quiescent current and high efficiency, it is well-suited for battery-powered systems and energy-conscious applications.
  • Thermal Performance: The device is available in a thermally enhanced MSOP-16 package, ensuring reliable operation even in environments with elevated temperatures.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe operation under abnormal conditions.
  • No RSENSE: The LTC3864HMSE#PBF can operate without a sense resistor, using the inductor's DCR to sense current, which reduces system cost and complexity.
  • Programmable Frequency: The switching frequency is programmable from 50kHz to 900kHz or can be synchronized to an external clock.

Applications

This controller is suitable for a range of applications including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed DC Power Systems
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTC3864HMSE#PBF is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring consistent performance and longevity.

Conclusion

The LTC3864HMSE#PBF from Analog Devices Inc. is a versatile and efficient solution for your power management needs. Its wide input voltage range, adjustable output voltage, and comprehensive protection features make it a reliable choice for a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0330 $60.3300
24+ $4.9501 $118.8024
37+ $4.7955 $177.4335
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0219 $349.9053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess