EN
  • EN
  • DE

NCV8164ASN250T1G

Part No NCV8164ASN250T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 300MA 5TSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.2V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
PSRR 83dB ~ 61dB (100Hz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV8164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV8164ASN250T1GDKR,488-NCV8164ASN250T1GTR,488-NCV8164ASN250T1GCT
Standard Package 3,000
Win Source Part Number 1140330-NCV8164ASN250T1G
Ultra Librarian 3D Model Ultra Librarian NCV8164ASN250T1G CAD Model

Description

Product Overview: NCV8164ASN250T1G by ON Semiconductor

The NCV8164ASN250T1G is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by ON Semiconductor. This robust component is engineered to deliver a fixed output voltage of 2.5V with an output current up to 150 mA. It is an ideal choice for automotive applications, as indicated by the "NCV" prefix, which signifies that the product is qualified for automotive use and adheres to the stringent requirements of the automotive industry.

Key Features

  • Stable Output: The NCV8164ASN250T1G provides a stable and precise 2.5V output, which is crucial for sensitive electronic circuits that require consistent power to operate correctly.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • High Accuracy: With excellent line and load regulation, this LDO maintains high accuracy under varying input voltages and output loads, ensuring reliable performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system from damage due to overheating.
  • Current Limit: Built-in current limit protection prevents the regulator from delivering excessive current that could potentially harm the connected components.
  • Automotive Qualified: Meeting the AEC-Q100 standards, this LDO is suitable for automotive applications that demand high reliability and performance under harsh conditions.

Applications

The NCV8164ASN250T1G is versatile and can be used in a variety of applications, particularly in the automotive sector. It is ideal for powering microcontrollers, sensors, and other electronic devices that require a regulated 2.5V supply. Its robustness also makes it suitable for use in environments with stringent requirements, such as industrial and high-reliability consumer electronics.

Package and Availability

ON Semiconductor offers the NCV8164ASN250T1G in a compact TSOP-5 package, making it suitable for space-constrained applications. The component is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its combination of features, the NCV8164ASN250T1G from ON Semiconductor is a reliable choice for designers looking for a high-quality LDO voltage regulator for automotive or other high-reliability applications.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6340 $50.7200
195+ $0.5203 $101.4585
300+ $0.5040 $151.2000
415+ $0.4877 $202.3955
535+ $0.4715 $252.2525
710+ $0.4227 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess