EN
  • EN
  • DE

LTC3867IUF#TRPBF

Part No LTC3867IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 200kHz ~ 1.2MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3867
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879769-LTC3867IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3867IUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3867IUF#TRPBF Overview

The LTC3867IUF#TRPBF is a high-performance, dual-output synchronous step-down DC/DC controller from Analog Devices Inc., designed to deliver precise voltage regulation and efficiency for power management applications. This integrated circuit is housed in a compact QFN-24 package and operates over a wide input voltage range, making it a versatile solution for various electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 38V, accommodating a broad spectrum of power sources and catering to diverse applications.
  • Dual-Output Synchronous Operation: It features two outputs that can be synchronized, providing efficient power conversion with reduced heat dissipation.
  • High Efficiency: With its synchronous operation, the LTC3867IUF#TRPBF offers high efficiency, which is critical for minimizing power loss and improving overall system performance.
  • Precise Voltage Regulation: The controller delivers accurate voltage regulation with differential remote sense, ensuring that the output voltage is maintained within tight tolerances, even under varying load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 770kHz or synchronize it to an external clock, providing flexibility in optimizing performance for specific applications.
  • Robust Thermal Performance: The QFN-24 package is designed for enhanced thermal performance, ensuring reliability even in environments with elevated temperatures.
  • Protection Features: The LTC3867IUF#TRPBF includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against various fault conditions.

Applications

The LTC3867IUF#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Electronics
  • Data Communication Equipment
  • High-Density Distributed Power Systems

With its robust feature set and flexible design, the LTC3867IUF#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and high-efficiency power management solution in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess