EN
  • EN
  • DE

LM340K-15/NOPB

Part No LM340K-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 15V 1.5A TO3-2 / Standard Regulator Pos 15V 1A 3-Pin(2+Tab) TO-3 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 15V
Voltage Dropout (Maximum) 2V @ 1A
Output Current 1A
Operating Supply Current 6mA
PSRR 70dB (120Hz)
Protection Features Over Current, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3-2
Win Source Part Number 778938-LM340K-15/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM340
Introduction Date December 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM340K-15/NOPB CAD Model

Description

Product Overview: LM340K-15/NOPB

The LM340K-15/NOPB is a robust fixed voltage regulator from Texas Instruments, designed to offer a consistent 15V output. This regulator is part of the LM340 series and comes in a TO-3 package, known for its high power dissipation capabilities. The product is widely recognized for its reliability and efficiency in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The LM340K-15/NOPB provides a fixed output voltage of 15V, which is ideal for circuits that require a stable supply voltage.
  • Output Current: It is capable of delivering up to 1.5A of output current, making it suitable for powering a wide range of devices.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection that shuts down the circuit in the event of excessive heat, thereby safeguarding the device and the application.
  • Short Circuit Protection: Additionally, the LM340K-15/NOPB features short circuit protection, which prevents damage to the regulator and the connected components in case of a fault.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, although capacitors can be added to improve transient response.

Applications

The LM340K-15/NOPB is versatile and can be used in a variety of electronic applications that require a reliable power source. Common uses include:

  • Power supplies for analog and digital circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM340K-15/NOPB is no exception. The device is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability. The NOPB designation indicates that the product is offered in a "no lead" configuration. Additionally, the device is characterized for operation from 0°C to 125°C, ensuring performance across a wide range of temperatures.

With its robust design, comprehensive protection features, and consistent performance, the LM340K-15/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable fixed voltage regulator for their power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess