EN
  • EN
  • DE

LTC3875EUH#PBF

Part No LTC3875EUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 250kHz ~ 720kHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number LTC3875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356381-LTC3875EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3875EUH#PBF CAD Model

Description

Analog Devices Inc. LTC3875EUH#PBF Dual Output PolyPhase Step-Down DC/DC Controller

The LTC3875EUH#PBF is a high-performance, dual output PolyPhase step-down DC/DC controller manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This controller is designed to deliver precise voltage regulation and high efficiency for advanced electronics, ensuring reliable operation even under demanding conditions.

At the heart of the LTC3875EUH#PBF is its ability to drive N-channel MOSFET stages, which allows the controller to convert a high input voltage to a lower output voltage with excellent power efficiency. The device is capable of operating with an input voltage range from 4.5V to 38V, making it versatile for a wide array of applications, from automotive to industrial systems.

One of the key features of this product is its PolyPhase operation, which enables multiple LTC3875 controllers to be connected in parallel, thus providing scalability and improved thermal performance due to the spreading of power dissipation across multiple devices. This is particularly beneficial for high-current applications where single-phase solutions may not suffice.

The LTC3875EUH#PBF also boasts a differential remote sense amplifier, which ensures that the output voltage is accurately regulated at the load, compensating for voltage drops in PCB traces and connectors. This feature is critical for applications requiring precise voltage regulation to maintain system stability and performance.

Furthermore, the controller offers programmable and synchronizable operating frequency from 250kHz to 1MHz, allowing designers to optimize the size of the external components and improve efficiency. Its current mode operation provides excellent line and load transient response, which is essential for maintaining stable output in the face of varying load conditions.

For protection, the LTC3875EUH#PBF includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system from potential damage caused by abnormal operating conditions. The product is available in a compact 5x5mm QFN-32 package, which is suitable for space-constrained applications.

In summary, the LTC3875EUH#PBF from Analog Devices Inc. is a feature-rich and reliable solution for designing efficient, high-performance power management systems with the flexibility to meet the requirements of a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5840 $52.9200
12+ $8.6844 $104.2128
18+ $8.4130 $151.4340
25+ $8.1416 $203.5400
32+ $7.8702 $251.8464
43+ $7.0560 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess