EN
  • EN
  • DE

LTC3880IUHE-9

Part No LTC3880IUHE-9
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT / Buck Regulator Positive Output Step-Down I2C, PMBus DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 24V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Base Product Number LTC3880
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 879782-LTC3880IUHE-9
Ultra Librarian 3D Model Ultra Librarian LTC3880IUHE-9 CAD Model

Description

Analog Devices Inc. LTC3880IUHE-9: A Precision Power Management Solution

The LTC3880IUHE-9 is a cutting-edge, dual output, synchronous step-down DC/DC controller with integrated digital power system management (PSM) capabilities, engineered by Analog Devices Inc. This product is part of their extensive portfolio of power management solutions designed to cater to the demanding needs of modern electronic systems.

At the heart of the LTC3880IUHE-9 lies a high-performance current mode architecture capable of providing a maximum output current of up to 20A per channel. Its wide input voltage range of 4.5V to 24V makes it an ideal choice for a variety of applications, including telecommunications, data communication systems, and distributed power systems. The output voltage is precisely regulated and can be programmed from 0.5V to 5.5V, ensuring compatibility with modern low-voltage digital ICs.

One of the most notable features of the LTC3880IUHE-9 is its integrated digital power system management function. Through the use of the I2C/SMBus/PMBus interface, users can configure and monitor key parameters such as output voltage, current, temperature, and fault status, providing an unprecedented level of control and diagnostics. This digital interface also allows for sequencing, margining, and precision point-of-load regulation, which are crucial for high-performance systems.

The device is housed in a compact 5mm x 7mm QFN package, which is designed to save board space while still offering excellent thermal performance. The LTC3880IUHE-9 also features programmable soft-start or tracking, which ensures a smooth ramp-up of the output voltage to prevent any startup issues. Additionally, it has robust protection features including overvoltage, overcurrent, and overtemperature protection, enhancing system reliability and longevity.

With its advanced capabilities and high level of integration, the LTC3880IUHE-9 from Analog Devices Inc. represents a state-of-the-art solution for power management in complex electronic systems. It delivers precise control, efficient operation, and a high degree of flexibility, making it an invaluable component for engineers looking to optimize their power systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess