EN
  • EN
  • DE

LTC3887EUJ-2#PBF

Part No LTC3887EUJ-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT POLYPHASE STEP-DOWN  /  Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 34V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3887
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3887EUJ-2#PBF
Standard Package 61
Win Source Part Number 1072456-LTC3887EUJ-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3887EUJ-2#PBF CAD Model

Description

Analog Devices Inc. LTC3887EUJ-2#PBF Product Overview

The LTC3887EUJ-2#PBF from Analog Devices Inc. is a high-performance, dual-output synchronous step-down DC/DC controller with integrated digital power system management (PSM) capabilities. This innovative component is designed to efficiently regulate power and optimize performance in a wide range of electronic applications, including telecommunications, data communications, and industrial systems.

At the heart of the LTC3887EUJ-2#PBF is its advanced digital signal processing technology. This allows for precise control over power conversion, enabling system designers to achieve optimal efficiency and performance. The device supports an input voltage range of 4.5V to 24V, making it versatile for various power supply designs.

One of the key features of the LTC3887EUJ-2#PBF is its ability to provide two independently controlled output voltages ranging from 0.5V up to 5.5V. This flexibility is essential for powering different components within complex systems that require varied voltage levels. The outputs can deliver up to 20A each, ensuring sufficient power for demanding applications.

The integrated PSM functionality allows for real-time monitoring and control over the power system through a user-friendly GUI. Engineers can adjust output voltages, overvoltage protection limits, and switching frequencies with ease. This digital interface also enables data logging and telemetry of critical system parameters such as voltage, current, temperature, and fault status, improving system reliability and simplifying diagnostics.

The LTC3887EUJ-2#PBF's compact 40-lead QFN package is designed for space-constrained environments, providing a high-density power solution without compromising performance. Additionally, the device features programmable soft-start, overcurrent protection, and overvoltage protection, enhancing system safety and robustness.

In summary, the LTC3887EUJ-2#PBF from Analog Devices Inc. is a powerful and flexible solution for modern power management challenges, offering precise control, high efficiency, and advanced monitoring capabilities that are essential for today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6716 $69.3432
4+ $28.4485 $113.7940
6+ $27.5595 $165.3570
8+ $26.6705 $213.3640
10+ $25.7815 $257.8150
13+ $23.1144 $300.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess