EN
  • EN
  • DE

LTC3894IFE#PBF

Part No LTC3894IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 150V LOW IQ STEP-DOWN DC/DC CONT  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 150V
Frequency - Switching 50kHz ~ 850kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3894
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC3894IFE#PBF-CRL,-2735-LTC3894IFE#PBF,505-LTC3894IFE#PBF,Q14101588,LTC3894IFE#PBF-ND
Standard Package 74
Win Source Part Number 1072460-LTC3894IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3894IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3894IFE#PBF - High Voltage Step-Down DC/DC Controller

The LTC3894IFE#PBF is a robust high voltage, single-output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This advanced component is designed to regulate output voltages from a wide input voltage range, making it an ideal choice for automotive, industrial, and high voltage power supply applications.

Constructed to deliver efficiency and reliability, the LTC3894IFE#PBF operates over an input voltage range of 4V to 140V, which enables it to manage high input voltage scenarios without the need for an external surge suppression. This feature is particularly useful in automotive environments where input voltages can be unpredictable and subject to large transients.

The controller utilizes a constant frequency, current mode architecture, providing excellent line and load regulation, as well as a fast transient response. Its powerful 1.1Ω on-chip MOSFET gate drivers can drive large power external MOSFETs, thus ensuring high-efficiency power conversion. The LTC3894IFE#PBF also offers a low minimum on-time which makes it capable of generating low duty cycles necessary to maintain output voltages in high input voltage applications.

With an adjustable operating frequency from 50kHz to 900kHz, the device can be optimized for efficiency or component size. It can also be synchronized to an external clock within the same range to manage noise-sensitive applications. Moreover, the LTC3894IFE#PBF supports selectable continuous, pulse-skipping, or low ripple Burst Mode operation, which aids in improving light load efficiency and extending battery life.

Additional features include internal soft-start, a power good flag, output overvoltage protection, and tracking capability for smooth supply sequencing. The LTC3894IFE#PBF is available in a thermally enhanced 20-lead TSSOP package with exposed pad for improved heat dissipation, ensuring stable operation even in high power applications or challenging thermal environments.

Whether for use in energy storage systems, industrial power supplies, or automotive applications, the LTC3894IFE#PBF from Analog Devices Inc. offers a versatile and durable solution for high voltage power conversion challenges.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9269 $53.5614
14+ $7.3247 $102.5458
22+ $7.0958 $156.1076
30+ $6.8669 $206.0070
38+ $6.6380 $252.2440
51+ $5.9513 $303.5163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess